TE Connectivity ™ Switches - DIP Switches 1825474-1

Description
Win Source Part Number: 1315721-1825474-1 Category: Switches>DIP Switches Series: DR ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.50.9065 Mfr: TE Connectivity ALCOSWITCH Switches Base Product Number: 1825474 RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1315721-1825474-1 Category: Switches>DIP Switches Series: DR ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.50.9065 Mfr: TE Connectivity ALCOSWITCH Switches Base Product Number: 1825474 RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1315721-1825474-1 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1315721-1825474-1
Switches - DIP Switches 1315721-1825474-1
Win Source Part Number: 1315721-1825474-1 Category: Switches>DIP Switches Series: DR ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.50.9065 Mfr: TE Connectivity ALCOSWITCH Switches Base Product Number: 1825474 RoHS Status: Not applicable

Win Source Part Number: 1315721-1825474-1
Category: Switches>DIP Switches
Series: DR
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.50.9065
Mfr: TE Connectivity ALCOSWITCH Switches
Base Product Number: 1825474
RoHS Status: Not applicable

Buy Now
Shenzhen, China
Switches - DIP Switches
1825474-1
Switches - DIP Switches 1825474-1
DRS90824F04=DRS16 W/SPECIAL CUT

DRS90824F04=DRS16 W/SPECIAL CUT

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches
Product Number 1315721-1825474-1 1825474-1
Product Name Switches - DIP Switches Switches - DIP Switches
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2396234-9 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
Rotary Encoded DIP Switches - 1759646 - RS Components, Ltd.
Specs
Number of Positions Available 10
Switch Dimensions 10 x 10 x 6.5mm
Terminal Type Other Terminal Type
View Details
A6RS Rotay DIP Switch - A6RS-161RS-P - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 12 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
4 suppliers