TE Connectivity Toggle Switches 1825455-4

Description
Body Features Bushing Style : Unthreaded Toggle Switch Seal Type : Internal Actuator O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On None On Contact Features Contact Base Material : Brass Switch Contact Plating Material : Gold over Nickel Toggle Switch Contact Current Rating (AMP) : .4 Dimensions Toggle Length : 5.23 MM  [.206 INCH ] Electrical Characteristics Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VDC) : 20 Housing Features Process Sealed : Yes Mechanical Attachment Toggle Switch Mounting Type : Through Hole Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Short Toggle Switch Type : Toggle Termination Features Termination Type : Vertical Right Angle
Request a Quote Datasheet
Description
Body Features Bushing Style : Unthreaded Toggle Switch Seal Type : Internal Actuator O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On None On Contact Features Contact Base Material : Brass Switch Contact Plating Material : Gold over Nickel Toggle Switch Contact Current Rating (AMP) : .4 Dimensions Toggle Length : 5.23 MM  [.206 INCH ] Electrical Characteristics Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VDC) : 20 Housing Features Process Sealed : Yes Mechanical Attachment Toggle Switch Mounting Type : Through Hole Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Short Toggle Switch Type : Toggle Termination Features Termination Type : Vertical Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 1825455-4 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
1825455-4
Toggle Switches 1825455-4
Body Features Bushing Style : Unthreaded Toggle Switch Seal Type : Internal Actuator O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On None On Contact Features Contact Base Material : Brass Switch Contact Plating Material : Gold over Nickel Toggle Switch Contact Current Rating (AMP) : .4 Dimensions Toggle Length : 5.23 MM  [.206 INCH ] Electrical Characteristics Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VDC) : 20 Housing Features Process Sealed : Yes Mechanical Attachment Toggle Switch Mounting Type : Through Hole Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Short Toggle Switch Type : Toggle Termination Features Termination Type : Vertical Right Angle

Body Features


  • Bushing Style : Unthreaded
  • Toggle Switch Seal Type : Internal Actuator O-Ring

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Function : On None On

Contact Features


  • Contact Base Material : Brass
  • Switch Contact Plating Material : Gold over Nickel
  • Toggle Switch Contact Current Rating (AMP) : .4

Dimensions


  • Toggle Length : 5.23 MM  [.206 INCH ]

Electrical Characteristics


  • Dielectric Strength (VAC) : 1000
  • Insulation Resistance (MEGO) : 1000
  • Toggle Switch Voltage Rating (VDC) : 20

Housing Features


  • Process Sealed : Yes

Mechanical Attachment


  • Toggle Switch Mounting Type : Through Hole

Product Type Features


  • Product Type : Switch
  • Sealed Device : Yes
  • Toggle Actuation : Vertical
  • Toggle Style : Baton Short
  • Toggle Switch Type : Toggle

Termination Features


  • Termination Type : Vertical Right Angle
Buy Now
Toggle Switches - 450-1850-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
450-1850-ND
Toggle Switches 450-1850-ND
Toggle Switch SPDT Through Hole, Right Angle, Vertical

Toggle Switch SPDT Through Hole, Right Angle, Vertical

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
1825455-4
Toggle Switches 1825455-4
Toggle Switches TST11DGVRA1D04

Toggle Switches TST11DGVRA1D04

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
1825455-4
Switches - Toggle Switches 1825455-4
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1825455-4 450-1850-ND 1825455-4 1825455-4
Product Name Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained
Momentary Contact Switch Function On None On ON - NONE - ON On-On
Terminal Type Vertical Right Angle Straight PC Pins Screw Terminals PC Pin
Standards / Compliances RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-08-4-2-20901BUND-ND - DigiKey
Specs
Switch Type Toggle
View Details
Toggle Switches - 2-1825139-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off (On)
View Details
5 suppliers
Toggle Switches - 1-1437558-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None (On)
View Details
Toggle Switches - 2267078-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
2 suppliers