TE Connectivity Push Button Switches 1825174-3

Description
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Polyester Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Phosphor Bronze Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length : 3.05 MM  [.12 INCH ] Button Width : 2.46 MM  [.097 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .05 Operating Voltage Range (VDC) : 48 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Polyester Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Phosphor Bronze Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length : 3.05 MM  [.12 INCH ] Button Width : 2.46 MM  [.097 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .05 Operating Voltage Range (VDC) : 48 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1825174-3 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
1825174-3
Push Button Switches 1825174-3
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Polyester Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Phosphor Bronze Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length : 3.05 MM  [.12 INCH ] Button Width : 2.46 MM  [.097 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .05 Operating Voltage Range (VDC) : 48 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Actuator Color : Black
  • Actuator Material : Polyester
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Bushing Style : Unthreaded
  • Case Material : Polyester
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Single
  • Operating Function : Momentary
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Non-Tactile

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Switch Contact Plating Material : Gold over Nickel

Dimensions


  • Actuator Length : 3.05 MM  [.12 INCH ]
  • Button Width : 2.46 MM  [.097 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .05
  • Operating Voltage Range (VDC) : 48

Housing Features


  • Low Profile : No
  • Process Sealed : No

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : General Purpose Push Button Switch
  • Switch Connection Type : Printed Circuit

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet
Pushbutton Switches - 1825174-3-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1825174-3-ND
Pushbutton Switches 1825174-3-ND
Pushbutton Switch SPDT Standard Through Hole, Right Angle

Pushbutton Switch SPDT Standard Through Hole, Right Angle

Buy Now Datasheet
Pushbutton Switches - 1825174-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1825174-3
Pushbutton Switches 1825174-3
Pushbutton Switches

Pushbutton Switches

Buy Now
Pushbutton Switch, Spdt, Though Hole; Product Range Alcoswitch Te Connectivity - 45P5261 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spdt, Though Hole; Product Range Alcoswitch Te Connectivity
45P5261
Pushbutton Switch, Spdt, Though Hole; Product Range Alcoswitch Te Connectivity 45P5261
PUSHBUTTON SWITCH, SPDT, THOUGH HOLE; Product Range:APA Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Current AC Max:50mA RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPDT, THOUGH HOLE; Product Range:APA Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Current AC Max:50mA RoHS Compliant: Yes

Supplier's Site
Switches - Pushbutton Switches - 1825174-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
1825174-3
Switches - Pushbutton Switches 1825174-3
SWITCH PUSHBUTTON SPDT 50MA 48V

SWITCH PUSHBUTTON SPDT 50MA 48V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1825174-3 1825174-3-ND 1825174-3 45P5261 1825174-3
Product Name Push Button Switches Pushbutton Switches Pushbutton Switches Pushbutton Switch, Spdt, Though Hole; Product Range Alcoswitch Te Connectivity Switches - Pushbutton Switches
Actuator Specifications Extended Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Base Material Thermoplastic / Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364572-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Push Button Switches - 1-1437573-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2316531-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Push Button Switches - 1-1437571-6 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details