TE Connectivity Push Button Switches 1825173-5

Description
Body Features Actuator Color : Black Actuator Material : PBT Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Case Material : PBT Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Operating Function : NC, Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Phosphor Bronze Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length : 3.05 MM  [.12 INCH ] Button Width : 2.46 MM  [.097 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .05 Operating Voltage Range (VDC) : 48 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : PBT Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Case Material : PBT Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Operating Function : NC, Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Phosphor Bronze Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length : 3.05 MM  [.12 INCH ] Button Width : 2.46 MM  [.097 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .05 Operating Voltage Range (VDC) : 48 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1825173-5 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
1825173-5
Push Button Switches 1825173-5
Body Features Actuator Color : Black Actuator Material : PBT Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Case Material : PBT Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Operating Function : NC, Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Phosphor Bronze Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length : 3.05 MM  [.12 INCH ] Button Width : 2.46 MM  [.097 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .05 Operating Voltage Range (VDC) : 48 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Actuator Color : Black
  • Actuator Material : PBT
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Unthreaded
  • Case Material : PBT
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Actuators : Single
  • Operating Function : NC, Momentary
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Non-Tactile

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Switch Contact Plating Material : Gold over Nickel

Dimensions


  • Actuator Length : 3.05 MM  [.12 INCH ]
  • Button Width : 2.46 MM  [.097 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .05
  • Operating Voltage Range (VDC) : 48

Housing Features


  • Low Profile : No
  • Process Sealed : No

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : General Purpose Push Button Switch
  • Switch Connection Type : Printed Circuit

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet
Pushbutton Switches - 450-1925-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-1925-ND
Pushbutton Switches 450-1925-ND
Pushbutton Switch DPDT Standard Through Hole

Pushbutton Switch DPDT Standard Through Hole

Buy Now Datasheet
Pushbutton Switches - 1825173-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1825173-5
Pushbutton Switches 1825173-5
Pushbutton Switches

Pushbutton Switches

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
1825173-5
Switches - Pushbutton Switches 1825173-5
SWITCH PUSHBUTTON DPDT 50MA 48V

SWITCH PUSHBUTTON DPDT 50MA 48V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1825173-5 450-1925-ND 1825173-5 1825173-5
Product Name Push Button Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Extended Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Closed (NC)
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2316542-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Push Button Switches - 1-2329383-6 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2364701-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Push Button Switches - 1-2492672-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details