The TE Connectivity Gemini A Series is a single-pole toggle switch with locking function, designed for human interface applications in industrial, medical, and communication equipment. It features a silver contact, wire lug termination, and a vertical support mounting style, with a stainless steel frame and brass tin-plated solder support. The switch has a 1/4-40 threaded bushing measuring 0.28 in (7.1 mm) in length, operates within a temperature range of -30 to +85°C, and is RoHS compliant. Contact rating is 5A at 125VAC or 28VDC resistive, with an electrical life of 6,000 cycles and initial contact resistance of 10 mΩ max. The terminal is epoxy sealed for contamination protection.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 74R5647 |
| Product Name | A101K1V30B04 Alcoswitch Te Connectivity |