TE Connectivity Push Button Switches 1825100-7

Description
Body Features Actuator Color : Black Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Case Material : Polyester Product Orientation : Vertical Sealing Method : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Panel Cutout Size (MM) : 6.5 (Diameter) Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length : 4.32 MM  [.17 INCH ] Button Width : 3.35 MM  [.132 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Case Material : Polyester Product Orientation : Vertical Sealing Method : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Panel Cutout Size (MM) : 6.5 (Diameter) Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length : 4.32 MM  [.17 INCH ] Button Width : 3.35 MM  [.132 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1825100-7 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
1825100-7
Push Button Switches 1825100-7
Body Features Actuator Color : Black Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Case Material : Polyester Product Orientation : Vertical Sealing Method : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Panel Cutout Size (MM) : 6.5 (Diameter) Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length : 4.32 MM  [.17 INCH ] Button Width : 3.35 MM  [.132 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]

Body Features


  • Actuator Color : Black
  • Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ]
  • Actuator Material : Thermoplastic
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : 1/4-40
  • Case Material : Polyester
  • Product Orientation : Vertical
  • Sealing Method : Terminal Seal (Epoxy)

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Single
  • Operating Function : Momentary
  • Panel Cutout Size (MM) : 6.5 (Diameter)
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Non-Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold over Nickel

Dimensions


  • Actuator Length : 4.32 MM  [.17 INCH ]
  • Button Width : 3.35 MM  [.132 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage Range (VDC) : 20

Housing Features


  • Low Profile : No
  • Process Sealed : No

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : General Purpose Push Button Switch
  • Switch Connection Type : Printed Circuit

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1216617-1825100-7
Switches - Pushbutton Switches 1216617-1825100-7
Win Source Part Number: 1216617-1825100-7 Category: Switches>Pushbutton Switches Series: TP Type: Standard Termination Style: PC Pin Package: Bulk Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 25 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SPDT Switch Function: On-Mom Actuator Type: Round, Plunger Electrical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Rear Temperature Range - Operating: -30°C ~ 65°C Alternative Parts (Cross-Reference): TPF11FGPC004; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: Vendor Undefined HTSUS: 8536.50.9031 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: 450-2423,2266-182510 0-7,1825100-7-ND,TPF 11FGPC004,Q13086885 Base Product Number: 1825100

Win Source Part Number: 1216617-1825100-7
Category: Switches>Pushbutton Switches
Series: TP
Type: Standard
Termination Style: PC Pin
Package: Bulk
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 25
Panel Cutout Dimensions: Circular - 6.35mm Dia
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round, Plunger
Electrical Life: 100,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Rear
Temperature Range - Operating: -30°C ~ 65°C
Alternative Parts (Cross-Reference): TPF11FGPC004;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: Vendor Undefined
HTSUS: 8536.50.9031
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 450-2423,2266-1825100-7,1825100-7-ND,TPF11FGPC004,Q13086885
Base Product Number: 1825100

Buy Now Datasheet
Pushbutton Switches - 450-2423-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2423-ND
Pushbutton Switches 450-2423-ND
Pushbutton Switch SPDT Standard Panel Mount, Rear

Pushbutton Switch SPDT Standard Panel Mount, Rear

Buy Now Datasheet
Pushbutton Switches - 1825100-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1825100-7
Pushbutton Switches 1825100-7
Pushbutton Switches

Pushbutton Switches

Buy Now
Switches - Pushbutton Switches - 1825100-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
1825100-7
Switches - Pushbutton Switches 1825100-7
SWITCH PUSHBUTTON SPDT 0.4VA 20V

SWITCH PUSHBUTTON SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1825100-7 1216617-1825100-7 450-2423-ND 1825100-7 1825100-7
Product Name Push Button Switches Switches - Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Extended Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Min. Actuating Force 0.1 lbs (0.0500 kg)
Max. Actuating Force 0.9 lbs (0.3999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 450-1508-ND - DigiKey
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Switching Mechanism 4PDT
View Details
Push Button Switches - 1-2364688-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Push Button Switches - 1-1437573-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2364703-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details