TE Connectivity Product Range Alcoswitch Te Connectivity 1825097-6.

Description
Product Range:TP Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V; Switch Terminals:PC Pin RoHS Compliant: Yes
Description
Product Range:TP Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V; Switch Terminals:PC Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Alcoswitch Te Connectivity - 28AC7565 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Alcoswitch Te Connectivity
28AC7565
Product Range Alcoswitch Te Connectivity 28AC7565
Product Range:TP Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V; Switch Terminals:PC Pin RoHS Compliant: Yes

Product Range:TP Series; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V; Switch Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 28AC7565
Product Name Product Range Alcoswitch Te Connectivity
Switch Function Off-(On)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-2-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
Hardware - AT3010C24JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 359820 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details