TE Connectivity Push Button Switches 1825097-6

Description
Body Features Actuator Color : Black Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Thermoplastic (LCP) Product Orientation : Right Angle Sealing Method : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Off (On) Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 3.4 MM  [.134 INCH ] Button Width : 3.81 MM  [.15 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Thermoplastic (LCP) Product Orientation : Right Angle Sealing Method : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Off (On) Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 3.4 MM  [.134 INCH ] Button Width : 3.81 MM  [.15 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1825097-6 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
1825097-6
Push Button Switches 1825097-6
Body Features Actuator Color : Black Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Thermoplastic (LCP) Product Orientation : Right Angle Sealing Method : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Off (On) Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 3.4 MM  [.134 INCH ] Button Width : 3.81 MM  [.15 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]

Body Features


  • Actuator Color : Black
  • Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ]
  • Actuator Material : Thermoplastic
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Bushing Style : Unthreaded
  • Case Material : Thermoplastic (LCP)
  • Product Orientation : Right Angle
  • Sealing Method : Terminal Seal (Epoxy)

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Actuators : Single
  • Operating Function : Off (On)
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 3.4 MM  [.134 INCH ]
  • Button Width : 3.81 MM  [.15 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage Range (VDC) : 20

Housing Features


  • Low Profile : No
  • Process Sealed : No

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : General Purpose Push Button Switch
  • Switch Connection Type : Printed Circuit

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Buy Now
Pushbutton Switches - 1825097-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1825097-6
Pushbutton Switches 1825097-6
Pushbutton Switches

Pushbutton Switches

Buy Now
Pushbutton Switches - 450-1376-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-1376-ND
Pushbutton Switches 450-1376-ND
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Buy Now Datasheet
Switches - Pushbutton Switches - 1825097-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
1825097-6
Switches - Pushbutton Switches 1825097-6
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site
Pb Switch, Spst, 0.02A, 20Vdc, Tht; Switch Operation Alcoswitch Te Connectivity - 18AH0039 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.02A, 20Vdc, Tht; Switch Operation Alcoswitch Te Connectivity
18AH0039
Pb Switch, Spst, 0.02A, 20Vdc, Tht; Switch Operation Alcoswitch Te Connectivity 18AH0039
PB SWITCH, SPST, 0.02A, 20VDC, THT; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:-; Contact Voltage DC Nom:20V; Contact Current Max:20mA; Switch Terminals:Through Hole; Product Range:TPB Series; RoHS Compliant: Yes

PB SWITCH, SPST, 0.02A, 20VDC, THT; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:-; Contact Voltage DC Nom:20V; Contact Current Max:20mA; Switch Terminals:Through Hole; Product Range:TPB Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1825097-6 1825097-6 450-1376-ND 1825097-6 18AH0039
Product Name Push Button Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spst, 0.02A, 20Vdc, Tht; Switch Operation Alcoswitch Te Connectivity
Actuator Specifications Extended Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Off (On) Momentary Contact Momentary Contact Off-(On)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST
Min. Actuating Force 0.1 lbs (0.0500 kg)
Max. Actuating Force 0.9 lbs (0.3999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2492721-8 - TE Connectivity
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals
View Details
Push Button Switches - 1-2317570-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2364703-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Push Button Switches - 1-2317404-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details