TE Connectivity Push Button Switches 1825096-5

Description
Body Features Actuator Color : Red Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Side Actuator Profile : Extended Case Material : Thermoplastic (LCP) Product Orientation : Right Angle Sealing Method : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Off (On) Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 3.84 MM  [.151 INCH ] Button Width : 2.54 MM  [.1 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Red Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Side Actuator Profile : Extended Case Material : Thermoplastic (LCP) Product Orientation : Right Angle Sealing Method : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Off (On) Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 3.84 MM  [.151 INCH ] Button Width : 2.54 MM  [.1 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1825096-5 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
1825096-5
Push Button Switches 1825096-5
Body Features Actuator Color : Red Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Side Actuator Profile : Extended Case Material : Thermoplastic (LCP) Product Orientation : Right Angle Sealing Method : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Off (On) Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 3.84 MM  [.151 INCH ] Button Width : 2.54 MM  [.1 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]

Body Features


  • Actuator Color : Red
  • Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ]
  • Actuator Material : Thermoplastic
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Case Material : Thermoplastic (LCP)
  • Product Orientation : Right Angle
  • Sealing Method : Terminal Seal (Epoxy)

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Actuators : Single
  • Operating Function : Off (On)
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 3.84 MM  [.151 INCH ]
  • Button Width : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage Range (VDC) : 20

Housing Features


  • Low Profile : No
  • Process Sealed : No

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : General Purpose Push Button Switch
  • Switch Connection Type : Printed Circuit

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Buy Now
Pushbutton Switches - 450-1373-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-1373-ND
Pushbutton Switches 450-1373-ND
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Buy Now Datasheet
Pushbutton Switches - 1825096-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1825096-5
Pushbutton Switches 1825096-5
Pushbutton Switches

Pushbutton Switches

Buy Now
Switches - Pushbutton Switches - 1825096-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
1825096-5
Switches - Pushbutton Switches 1825096-5
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1825096-5 450-1373-ND 1825096-5 1825096-5
Product Name Push Button Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Extended Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Off (On) Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.1 lbs (0.0500 kg)
Max. Actuating Force 0.9 lbs (0.3999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1437571-8 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
Push Button Switches - 1-2317404-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Push Button Switches - 1-2329360-9 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 1825027-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
9 suppliers