TE Connectivity Push Button Switches 1825095-1

Description
Body Features Actuator Color : Black Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Thermoplastic (LCP) Product Orientation : Vertical Sealing Method : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Off (On) Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 3.27 MM  [.129 INCH ] Button Width : 3.81 MM  [.15 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : Yes Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Rectangular Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 95 DEGC  [-22 - 203 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Thermoplastic (LCP) Product Orientation : Vertical Sealing Method : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Off (On) Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 3.27 MM  [.129 INCH ] Button Width : 3.81 MM  [.15 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : Yes Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Rectangular Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 95 DEGC  [-22 - 203 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1825095-1 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
1825095-1
Push Button Switches 1825095-1
Body Features Actuator Color : Black Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Thermoplastic (LCP) Product Orientation : Vertical Sealing Method : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Off (On) Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 3.27 MM  [.129 INCH ] Button Width : 3.81 MM  [.15 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : Yes Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Rectangular Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 95 DEGC  [-22 - 203 DEGF ]

Body Features


  • Actuator Color : Black
  • Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ]
  • Actuator Material : Thermoplastic
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Unthreaded
  • Case Material : Thermoplastic (LCP)
  • Product Orientation : Vertical
  • Sealing Method : Terminal Seal (Epoxy)

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Actuators : Single
  • Operating Function : Off (On)
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 3.27 MM  [.129 INCH ]
  • Button Width : 3.81 MM  [.15 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage Range (VDC) : 20

Housing Features


  • Low Profile : No
  • Process Sealed : Yes

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Actuator Style : Rectangular Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : General Purpose Push Button Switch
  • Switch Connection Type : Printed Circuit

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -30 - 95 DEGC  [-22 - 203 DEGF ]
Buy Now Datasheet
Pushbutton Switches - 1825095-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1825095-1
Pushbutton Switches 1825095-1
Pushbutton Switches

Pushbutton Switches

Buy Now
Push Button Switches - 2550603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2550603
Push Button Switches 2550603
TE Connectivity 1825095-1

TE Connectivity 1825095-1

Supplier's Site
Push Button Switches - 2550602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2550602
Push Button Switches 2550602
TE Connectivity 1825095-1

TE Connectivity 1825095-1

Supplier's Site
Pushbutton Switches - 450-1367-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-1367-ND
Pushbutton Switches 450-1367-ND
Pushbutton Switch SPST-NO Standard Through Hole

Pushbutton Switch SPST-NO Standard Through Hole

Buy Now Datasheet
TP11CGPC004 - 1825095-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
TP11CGPC004
1825095-1
TP11CGPC004 1825095-1
TP11CGPC004

TP11CGPC004

Buy Now
Pb Switch, Spst, 0.4Va, 20Vac, Tht Rohs Compliant Alcoswitch Te Connectivity - 74AJ8519 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4Va, 20Vac, Tht Rohs Compliant Alcoswitch Te Connectivity
74AJ8519
Pb Switch, Spst, 0.4Va, 20Vac, Tht Rohs Compliant Alcoswitch Te Connectivity 74AJ8519
PB SWITCH, SPST, 0.4VA, 20VAC, THT ROHS COMPLIANT: YES

PB SWITCH, SPST, 0.4VA, 20VAC, THT ROHS COMPLIANT: YES

Supplier's Site
Switches - Pushbutton Switches - 1825095-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
1825095-1
Switches - Pushbutton Switches 1825095-1
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1825095-1 1825095-1 2550603 450-1367-ND 1825095-1 74AJ8519 1825095-1
Product Name Push Button Switches Pushbutton Switches Push Button Switches Pushbutton Switches TP11CGPC004 Pb Switch, Spst, 0.4Va, 20Vac, Tht Rohs Compliant Alcoswitch Te Connectivity Switches - Pushbutton Switches
Actuator Specifications Extended Raised (Plunger Style) Pushbutton; Rectangular, Plunger Raised (Plunger Style) Pushbutton
Switch Function Off (On) Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.1 lbs (0.0500 kg)
Max. Actuating Force 0.9 lbs (0.3999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364702-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Push Button Switches - 1-2492721-1 - TE Connectivity
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals
View Details
Push Button Switches - 1-2329388-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2317404-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details