Manufacturer: TE Connectivity
Win Source Part Number: 905605-1825093-6
Series: Diplomate DL
Operating Temperature Range: -55°C ~ 125°C
Features: 20 (2 x 10) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Gold Through Hole
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: 1825093
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2100
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 18250936, A32872
"20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
CONN IC DIP SOCKET 20POS GOLD Product overview: 1825093-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-1825093-6 can be used for catalog matching and distributor lookup.
CONN IC DIP SOCKET 20POS GOLD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 905605-1825093-6 | A32872-ND | 409-1825093-6 | 1825093-6 |
| Product Name | Sockets for ICs, Transistors - 1825093-6 | IC Sockets | DIP Electronic Connector | Sockets for ICs, Transistors |
| Mounting | Through Hole | Through Hole |