"6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
CONN IC DIP SOCKET 6POS GOLD
DIP SOCKET, 6 POSITION, THROUGH HOLE; No. of Contacts:6Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A32868-ND | 1825093-1 | 52K3435 |
| Product Name | IC Sockets | Sockets for ICs, Transistors | Dip Socket, 6 Position, Through Hole; No. Of Contacts Te Connectivity |
| Mounting | Through Hole |