TE Connectivity Pushbutton Switches - 1825040-7 1825040-7

Description
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 760690-1825040-7 Series: MPA Packaging: Bulk Type: Standard Termination Style: Solder Lug Operating Temperature Range: -20°C ~ 80°C Current Rating: 6A (AC), 4A (DC) Voltage Rating - AC: 125V Voltage Rating - DC: 28V Mounting: Panel Mount, Rear Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: DPDT Switch Function: On-Mom Actuator Type: Plunger for Cap Electrical Life: 50,000 Cycles Part Status: Obsolete(EOL) Family Name: 1825040 Categories: Switches Alternative Parts (Cross-Reference): MPA206R; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 760690-1825040-7 Series: MPA Packaging: Bulk Type: Standard Termination Style: Solder Lug Operating Temperature Range: -20°C ~ 80°C Current Rating: 6A (AC), 4A (DC) Voltage Rating - AC: 125V Voltage Rating - DC: 28V Mounting: Panel Mount, Rear Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: DPDT Switch Function: On-Mom Actuator Type: Plunger for Cap Electrical Life: 50,000 Cycles Part Status: Obsolete(EOL) Family Name: 1825040 Categories: Switches Alternative Parts (Cross-Reference): MPA206R; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Pushbutton Switches - 1825040-7
760690-1825040-7
Pushbutton Switches - 1825040-7 760690-1825040-7
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 760690-1825040-7 Series: MPA Packaging: Bulk Type: Standard Termination Style: Solder Lug Operating Temperature Range: -20°C ~ 80°C Current Rating: 6A (AC), 4A (DC) Voltage Rating - AC: 125V Voltage Rating - DC: 28V Mounting: Panel Mount, Rear Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: DPDT Switch Function: On-Mom Actuator Type: Plunger for Cap Electrical Life: 50,000 Cycles Part Status: Obsolete(EOL) Family Name: 1825040 Categories: Switches Alternative Parts (Cross-Reference): MPA206R; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity ALCOSWITCH Switches
Win Source Part Number: 760690-1825040-7
Series: MPA
Packaging: Bulk
Type: Standard
Termination Style: Solder Lug
Operating Temperature Range: -20°C ~ 80°C
Current Rating: 6A (AC), 4A (DC)
Voltage Rating - AC: 125V
Voltage Rating - DC: 28V
Mounting: Panel Mount, Rear
Panel Cutout Dimensions: Circular - 6.35mm Dia
Circuit: DPDT
Switch Function: On-Mom
Actuator Type: Plunger for Cap
Electrical Life: 50,000 Cycles
Part Status: Obsolete(EOL)
Family Name: 1825040
Categories: Switches
Alternative Parts (Cross-Reference): MPA206R;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Pushbutton Switches - 450-1506-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-1506-ND
Pushbutton Switches 450-1506-ND
Pushbutton Switch DPDT Standard Panel Mount, Rear

Pushbutton Switch DPDT Standard Panel Mount, Rear

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
1825040-7
Switches - Pushbutton Switches 1825040-7
SWITCH PUSHBUTTON DPDT 6A 125V

SWITCH PUSHBUTTON DPDT 6A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 760690-1825040-7 450-1506-ND 1825040-7
Product Name Pushbutton Switches - 1825040-7 Pushbutton Switches Switches - Pushbutton Switches
Max Current Rating 6 to 4 amps 4 to 6 amps 6 amps
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329360-6 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
N program - NDL - Illuminated pushbutton - NDLWS/968D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details