TE Connectivity ™ Switches - Slide Switches 1825032-4

Description
Win Source Part Number: 1133322-1825032-4 Category: Switches>Slide Switches Series: SE Termination Style: PC Pin Features: IP67 - Dust Tight, Waterproof Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 400 Circuit: DPDT Contact Timing: Non-Shorting (BBM) Switch Function: On-Off-On Actuator Type: Standard Actuator Length: 3.50mm Switch Travel: 2.20mm Electrical Life: 10,000 Cycles Operating Force: 100 ~ 500gf Mechanical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 80°C Alternative Parts (Cross-Reference): SE2EGPC04; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable Current Rating (Amps): 0.4VA (AC/DC) REACH Status: Vendor Undefined HTSUS: 8536.50.9050 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: SE2EGPC04-ND,SE2EGPC 04 Base Product Number: 1825032 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1133322-1825032-4 Category: Switches>Slide Switches Series: SE Termination Style: PC Pin Features: IP67 - Dust Tight, Waterproof Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 400 Circuit: DPDT Contact Timing: Non-Shorting (BBM) Switch Function: On-Off-On Actuator Type: Standard Actuator Length: 3.50mm Switch Travel: 2.20mm Electrical Life: 10,000 Cycles Operating Force: 100 ~ 500gf Mechanical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 80°C Alternative Parts (Cross-Reference): SE2EGPC04; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable Current Rating (Amps): 0.4VA (AC/DC) REACH Status: Vendor Undefined HTSUS: 8536.50.9050 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: SE2EGPC04-ND,SE2EGPC 04 Base Product Number: 1825032 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1133322-1825032-4
Switches - Slide Switches 1133322-1825032-4
Win Source Part Number: 1133322-1825032-4 Category: Switches>Slide Switches Series: SE Termination Style: PC Pin Features: IP67 - Dust Tight, Waterproof Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 400 Circuit: DPDT Contact Timing: Non-Shorting (BBM) Switch Function: On-Off-On Actuator Type: Standard Actuator Length: 3.50mm Switch Travel: 2.20mm Electrical Life: 10,000 Cycles Operating Force: 100 ~ 500gf Mechanical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 80°C Alternative Parts (Cross-Reference): SE2EGPC04; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable Current Rating (Amps): 0.4VA (AC/DC) REACH Status: Vendor Undefined HTSUS: 8536.50.9050 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: SE2EGPC04-ND,SE2EGPC 04 Base Product Number: 1825032 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1133322-1825032-4
Category: Switches>Slide Switches
Series: SE
Termination Style: PC Pin
Features: IP67 - Dust Tight, Waterproof
Contact Finish: Gold
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 400
Circuit: DPDT
Contact Timing: Non-Shorting (BBM)
Switch Function: On-Off-On
Actuator Type: Standard
Actuator Length: 3.50mm
Switch Travel: 2.20mm
Electrical Life: 10,000 Cycles
Operating Force: 100 ~ 500gf
Mechanical Life: 10,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 80°C
Alternative Parts (Cross-Reference): SE2EGPC04;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: Vendor Undefined
HTSUS: 8536.50.9050
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: SE2EGPC04-ND,SE2EGPC04
Base Product Number: 1825032
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
1825032-4
Switches - Slide Switches 1825032-4
SWITCH SLIDE DPDT 0.4VA 20V

SWITCH SLIDE DPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches
Product Number 1133322-1825032-4 1825032-4
Product Name Switches - Slide Switches Switches - Slide Switches
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Slide - AS23AW - NKK Switches
Specs
Terminal Type Wire Wrap
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Specs
Operating Temp -4 to 158 F (-20 to 70 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details