TE Connectivity ™ Rotary Switches 1825013-8

Description
Rotary Switches 7MM R/A ROT DIP BCD
Datasheet
Description
Rotary Switches 7MM R/A ROT DIP BCD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
1825013-8
Rotary Switches 1825013-8
Rotary Switches 7MM R/A ROT DIP BCD

Rotary Switches 7MM R/A ROT DIP BCD

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 1825013-8
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switches - 2383960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details