TE Connectivity Quick Disconnects 182485-4

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 - 3.4 MM  [.09 - .13 INCH ] Product Length : 15 MM  [.6 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .51 - 1.65 Wire Size (AWG) : 20 - 15 Mechanical Attachment Locking Lance Height : 1.2 MM  [.047 INCH ] Mating Retention Type : Locking Lance Wire Insulation Support : With Other Line : FASTON .187 Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 250 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 - 3.4 MM  [.09 - .13 INCH ] Product Length : 15 MM  [.6 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .51 - 1.65 Wire Size (AWG) : 20 - 15 Mechanical Attachment Locking Lance Height : 1.2 MM  [.047 INCH ] Mating Retention Type : Locking Lance Wire Insulation Support : With Other Line : FASTON .187 Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 250 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 182485-4 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
182485-4
Quick Disconnects 182485-4
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 - 3.4 MM  [.09 - .13 INCH ] Product Length : 15 MM  [.6 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .51 - 1.65 Wire Size (AWG) : 20 - 15 Mechanical Attachment Locking Lance Height : 1.2 MM  [.047 INCH ] Mating Retention Type : Locking Lance Wire Insulation Support : With Other Line : FASTON .187 Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 250 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Phosphor Bronze
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.2 - 3.4 MM  [.09 - .13 INCH ]
  • Product Length : 15 MM  [.6 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .51 - 1.65
  • Wire Size (AWG) : 20 - 15

Mechanical Attachment


  • Locking Lance Height : 1.2 MM  [.047 INCH ]
  • Mating Retention Type : Locking Lance
  • Wire Insulation Support : With

Other


  • Line : FASTON .187

Packaging Features


  • Packaging Method : Loose Piece/Carton
  • Packaging Quantity : 250

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 182485-4
Product Name Quick Disconnects
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627040-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Ring Terminals - 1-1377172-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details