TE Connectivity Data Connectivity Headers 1823271-2

Description
Body Features Connector & Keying Code : B Configuration Features Number of Positions : 4 PCB Mount Orientation : Right Angle Contact Features Center Contact : With Contact Mating Area Plating Material : Gold Contact Type : Pin Mating Pin Diameter : .6 MM  [.024 INCH ] RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 14.2 MM  [.559 INCH ] Product Length : 17.4 MM  [.685 INCH ] Product Width : 12 MM  [.472 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Natural Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : With Operation/Applicatio n Shielded : Yes Other Solder Process : Reflow Solder Packaging Features Packaging Quantity : 38 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Configuration Features Number of Positions : 4 PCB Mount Orientation : Right Angle Contact Features Center Contact : With Contact Mating Area Plating Material : Gold Contact Type : Pin Mating Pin Diameter : .6 MM  [.024 INCH ] RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 14.2 MM  [.559 INCH ] Product Length : 17.4 MM  [.685 INCH ] Product Width : 12 MM  [.472 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Natural Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : With Operation/Applicatio n Shielded : Yes Other Solder Process : Reflow Solder Packaging Features Packaging Quantity : 38 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 1823271-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
1823271-2
Data Connectivity Headers 1823271-2
Body Features Connector & Keying Code : B Configuration Features Number of Positions : 4 PCB Mount Orientation : Right Angle Contact Features Center Contact : With Contact Mating Area Plating Material : Gold Contact Type : Pin Mating Pin Diameter : .6 MM  [.024 INCH ] RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 14.2 MM  [.559 INCH ] Product Length : 17.4 MM  [.685 INCH ] Product Width : 12 MM  [.472 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Natural Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : With Operation/Applicatio n Shielded : Yes Other Solder Process : Reflow Solder Packaging Features Packaging Quantity : 38 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Connector & Keying Code : B

Configuration Features


  • Number of Positions : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • Center Contact : With
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Pin
  • Mating Pin Diameter : .6 MM  [.024 INCH ]
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Connector Height : 14.2 MM  [.559 INCH ]
  • Product Length : 17.4 MM  [.685 INCH ]
  • Product Width : 12 MM  [.472 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Color : Natural

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • PCB Mount Retention : With

Operation/Application


  • Shielded : Yes

Other


  • Solder Process : Reflow Solder

Packaging Features


  • Packaging Quantity : 38

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Automotive Electronic Connector
316-1823271-2
Automotive Electronic Connector 316-1823271-2
Conn Wire to Board PL 4 POS Solder ST Thru-Hole Automotive Tube Product overview: 1823271-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1823271-2 can be used for catalog matching and distributor lookup.

Conn Wire to Board PL 4 POS Solder ST Thru-Hole Automotive Tube Product overview: 1823271-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1823271-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hsd,hdr Assy,180Deg,cod B Amp - Te Connectivity - 87AJ9621 - Newark, An Avnet Company
Chicago, IL, United States
Hsd,hdr Assy,180Deg,cod B Amp - Te Connectivity
87AJ9621
Hsd,hdr Assy,180Deg,cod B Amp - Te Connectivity 87AJ9621
HSD,HDR ASSY,180DEG,COD B

HSD,HDR ASSY,180DEG,COD B

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1823271-2 1823271-2 316-1823271-2 87AJ9621
Product Name Data Connectivity Headers Automotive Electronic Connector Hsd,hdr Assy,180Deg,cod B Amp - Te Connectivity
Termination Through Hole - Solder
Unlock Full Specs
to access all available technical data

Similar Products