TE Connectivity Power Cable Assemblies 1820891-1

Description
Body Features Equalized : No Power Cable Assembly Color : Gray Configuration Features Keyed : No Number of Positions : 16 Number of Power Positions : 0 Power Cable Assembly Configuration : Single-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .09 MM  [.003 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : Polyester - GF Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .16 M  [.524 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Power Connector Power Cable Assembly Connector Type (End B) : Power Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Pigtail MOW Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range (DEGC) : -40 - 105, -20 - 105, -30 - 105
Request a Quote
Description
Body Features Equalized : No Power Cable Assembly Color : Gray Configuration Features Keyed : No Number of Positions : 16 Number of Power Positions : 0 Power Cable Assembly Configuration : Single-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .09 MM  [.003 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : Polyester - GF Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .16 M  [.524 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Power Connector Power Cable Assembly Connector Type (End B) : Power Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Pigtail MOW Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range (DEGC) : -40 - 105, -20 - 105, -30 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 1820891-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
1820891-1
Power Cable Assemblies 1820891-1
Body Features Equalized : No Power Cable Assembly Color : Gray Configuration Features Keyed : No Number of Positions : 16 Number of Power Positions : 0 Power Cable Assembly Configuration : Single-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : .09 MM  [.003 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Housing Features Power Cable Assembly Housing Color : Red Power Cable Assembly Housing Material : Polyester - GF Industry Standards Flammability Rating : UL 2651 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .16 M  [.524 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Power Connector Power Cable Assembly Connector Type (End B) : Power Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : Pigtail MOW Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range (DEGC) : -40 - 105, -20 - 105, -30 - 105

Body Features


  • Equalized : No
  • Power Cable Assembly Color : Gray

Configuration Features


  • Keyed : No
  • Number of Positions : 16
  • Number of Power Positions : 0
  • Power Cable Assembly Configuration : Single-Ended

Dimensions


  • Power Cable Assembly Overall Outside Cable Diameter : .09 MM  [.003 INCH ]
  • Wire Size (MMSQ) : .081
  • Wire Size (AWG) : 28

Housing Features


  • Power Cable Assembly Housing Color : Red
  • Power Cable Assembly Housing Material : Polyester - GF

Industry Standards


  • Flammability Rating : UL 2651
  • IEEE 1394 : No

Other


  • CLOUDSPLITTER : No
  • Cable Assembly Length : .16 M  [.524 FT ]

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Power Cable Assembly Connector Type (End A) : Power Connector
  • Power Cable Assembly Connector Type (End B) : Power Connector
  • Power Cable Assembly Shielded : No
  • Power Cable Assembly Type : Pigtail MOW
  • Product Designation : Patch Cord
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 105, -20 - 105, -30 - 105
Buy Now
Cable Assemblies - 1820891-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1820891-1
Cable Assemblies 1820891-1
Pigtail MOW 16POS 160mm length

Pigtail MOW 16POS 160mm length

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1820891-1 1820891-1
Product Name Power Cable Assemblies Cable Assemblies
Cable Length 0.5249 ft (1.6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Cables - 1508-1352-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.5 ft (4.57 dm)
Connector Type Plug, Male Pins
View Details
Cable Assembly - 493-092790-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 106 C (-40 to 223 F)
View Details
2 suppliers