TE Connectivity Twisted Pair Cable 182073-000

Description
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Black, Red Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.32 MM  [.052 INCH ] Strand Size (AWG) : 29 Wire Size (MMSQ) : 1.31 Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Black, Red Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.32 MM  [.052 INCH ] Strand Size (AWG) : 29 Wire Size (MMSQ) : 1.31 Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 182073-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
182073-000
Twisted Pair Cable 182073-000
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Black, Red Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.32 MM  [.052 INCH ] Strand Size (AWG) : 29 Wire Size (MMSQ) : 1.31 Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Conductor Material : Silver-Coated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Wire Color (Base) : Black, Red

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : 1.32 MM  [.052 INCH ]
  • Strand Size (AWG) : 29
  • Wire Size (MMSQ) : 1.31
  • Wire Size (AWG) : 16

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 55A
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 182073-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 0542253001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyalkene
Cable Conductor Copper
View Details
Twisted Pair Cable - 160165-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 121217-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 1182513002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details