TE Connectivity
Connector Contacts
182029-2
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Operation/Applicatio
n Circuit Application : Power & Signal
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Operation/Applicatio
n Circuit Application : Power & Signal
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Operation/Applicatio
n Circuit Application : Power & Signal
Termination Features Product Terminates To : Wire & Cable
Contact Features
- Contact Current Rating (Max) (AMP) : 5
- Contact Type : Socket
Dimensions
- Wire Size (MMSQ) : .3 - .9
- Wire Size (AWG) : 22 - 18
- Wire Size (CMA) : 642 - 1624
Operation/Application
- Circuit Application : Power & Signal
Termination Features
- Product Terminates To : Wire & Cable
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
182029-2 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers