TE Connectivity Circular Contact, Pin, Crimp, 22Awg; Product Range Deutsch Te Connectivity 182-0860-22

Description
CIRCULAR CONTACT, PIN, CRIMP, 22AWG; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Description
CIRCULAR CONTACT, PIN, CRIMP, 22AWG; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, Crimp, 22Awg; Product Range Deutsch Te Connectivity - 73AH7459 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, 22Awg; Product Range Deutsch Te Connectivity
73AH7459
Circular Contact, Pin, Crimp, 22Awg; Product Range Deutsch Te Connectivity 73AH7459
CIRCULAR CONTACT, PIN, CRIMP, 22AWG; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: No

CIRCULAR CONTACT, PIN, CRIMP, 22AWG; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 73AH7459
Product Name Circular Contact, Pin, Crimp, 22Awg; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-188685-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Ternary sodium nickel ferromagnetic layered oxide for Sodium cathode - BMLC-KJ029 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 3.01E-4 inch (0.0076 mm)
View Details