TE Connectivity PCB Terminals 181948-1

Description
Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Unplated Terminal Size : 6.35 Dimensions PCB Hole Diameter : 5.2 MM  [.204 INCH ] Profile Height from PCB : 7.7 MM  [.303 INCH ] Stud Diameter : 5.2 MM  [.205 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 5000 Product Type Features Insertion Force : Normal Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Unplated Terminal Size : 6.35 Dimensions PCB Hole Diameter : 5.2 MM  [.204 INCH ] Profile Height from PCB : 7.7 MM  [.303 INCH ] Stud Diameter : 5.2 MM  [.205 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 5000 Product Type Features Insertion Force : Normal Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 181948-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
181948-1
PCB Terminals 181948-1
Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Unplated Terminal Size : 6.35 Dimensions PCB Hole Diameter : 5.2 MM  [.204 INCH ] Profile Height from PCB : 7.7 MM  [.303 INCH ] Stud Diameter : 5.2 MM  [.205 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 5000 Product Type Features Insertion Force : Normal Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Underplating Material : None
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : 45 Bend
  • Terminal Plating Material : Unplated
  • Terminal Size : 6.35

Dimensions


  • PCB Hole Diameter : 5.2 MM  [.204 INCH ]
  • Profile Height from PCB : 7.7 MM  [.303 INCH ]
  • Stud Diameter : 5.2 MM  [.205 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 5000

Product Type Features


  • Insertion Force : Normal
  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
181948-1
Terminals 181948-1
Terminals .250 FASTON TABS 45 LP

Terminals .250 FASTON TABS 45 LP

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 181948-1 181948-1
Product Name PCB Terminals Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details