TE Connectivity Crimp Wire Pins, Tabs & Ferrules 181631

Description
Body Features Primary Product Color : Blue Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3 - 4.9 MM , 4.9 MM  [.19 INCH , .118 - .193 INCH ] Overall Product Length : 20.45 MM  [.805 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3 - 4.9 MM , 4.9 MM  [.19 INCH , .118 - .193 INCH ] Overall Product Length : 20.45 MM  [.805 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 181631 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
181631
Crimp Wire Pins, Tabs & Ferrules 181631
Body Features Primary Product Color : Blue Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3 - 4.9 MM , 4.9 MM  [.19 INCH , .118 - .193 INCH ] Overall Product Length : 20.45 MM  [.805 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Primary Product Color : Blue
  • Sleeve Material : PVC

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Fabrication : Stamped & Formed
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Wire Pin
  • Mating Pin Diameter : 1.78 MM  [.07 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3 - 4.9 MM , 4.9 MM  [.19 INCH , .118 - .193 INCH ]
  • Overall Product Length : 20.45 MM  [.805 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
181631
Terminals 181631
Terminals PG 16-14 EMBOUT

Terminals PG 16-14 EMBOUT

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 181631 181631
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals
Terminal Type Connector Pin; Wire Pin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627134-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 17 AWG
View Details
Shielded Contacts - 108503-000 - TE Connectivity
Specs
North American 26 to 32 AWG
International 0.0300 to 0.1400 mm2
View Details
Connector Contacts - 1-166500-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2100 to 0.5100 mm2
View Details
Quick Disconnects - 1-1627024-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details