TE Connectivity Crimp Wire Pins, Tabs & Ferrules 181630

Description
Body Features Primary Product Color : Red Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.7 - 3.56 MM , 3.68 MM  [.145 INCH , .11 - .141 INCH ] Overall Product Length : 20.45 MM  [.805 INCH ] Terminal Material Thickness : .8 MM  [.03 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.7 - 3.56 MM , 3.68 MM  [.145 INCH , .11 - .141 INCH ] Overall Product Length : 20.45 MM  [.805 INCH ] Terminal Material Thickness : .8 MM  [.03 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 181630 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
181630
Crimp Wire Pins, Tabs & Ferrules 181630
Body Features Primary Product Color : Red Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.7 - 3.56 MM , 3.68 MM  [.145 INCH , .11 - .141 INCH ] Overall Product Length : 20.45 MM  [.805 INCH ] Terminal Material Thickness : .8 MM  [.03 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]

Body Features


  • Primary Product Color : Red
  • Sleeve Material : PVC

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Fabrication : Stamped & Formed
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Wire Pin Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.7 - 3.56 MM , 3.68 MM  [.145 INCH , .11 - .141 INCH ]
  • Overall Product Length : 20.45 MM  [.805 INCH ]
  • Terminal Material Thickness : .8 MM  [.03 INCH ]
  • Wire Size (MMSQ) : .26 - 1.65
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
181630
Terminals 181630
Terminals PG SPLICE 22-16

Terminals PG SPLICE 22-16

Buy Now Datasheet
Terminal, Pin, 20.57Mm, 16-22Awg, Red Rohs Compliant Amp Te Connectivity - 74AJ8512 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 20.57Mm, 16-22Awg, Red Rohs Compliant Amp Te Connectivity
74AJ8512
Terminal, Pin, 20.57Mm, 16-22Awg, Red Rohs Compliant Amp Te Connectivity 74AJ8512
TERMINAL, PIN, 20.57MM, 16-22AWG, RED ROHS COMPLIANT: YES

TERMINAL, PIN, 20.57MM, 16-22AWG, RED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 181630 181630 74AJ8512
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals Terminal, Pin, 20.57Mm, 16-22Awg, Red Rohs Compliant Amp Te Connectivity
Terminal Type Connector Pin; Wire Pin Terminal Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394431-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Splices - 1-141175-3 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 102106-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details