TE Connectivity Mechanical Connectors 181528-000

Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Round, Solid, Stranded Primary Product Material : Brass Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 16 - 95 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide Product Type Features Stud Size : 12
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Round, Solid, Stranded Primary Product Material : Brass Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 16 - 95 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide Product Type Features Stud Size : 12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 181528-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
181528-000
Mechanical Connectors 181528-000
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Round, Solid, Stranded Primary Product Material : Brass Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 16 - 95 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide Product Type Features Stud Size : 12

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Type : Round, Solid, Stranded
  • Primary Product Material : Brass

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 13
  • Compatible Conductor Cross-Section Range (MMSQ) : 16 - 95

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Connector Product Type : Terminal Clamp

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Stud Size : 12
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 181528-000
Product Name Mechanical Connectors
Unlock Full Specs
to access all available technical data

Similar Products