TE Connectivity Automotive Headers 1814873-2

Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 62 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 56 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Mating Tab Thickness : .8 MM , .6 MM  [.031 INCH , .024 INCH ] Mating Tab Width : 1.5 MM , 2.8 MM  [.059 INCH , .11 INCH ] Electrical Characteristics Voltage Rating (Max) (VDC) : 36 Housing Features Centerline (Pitch) : 4 MM , 5 MM  [.157 INCH , .197 INCH ] Industry Standards Degree of Protection : IP69K Mechanical Attachment Locking Interface : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Other Interface Number : 114-18617,114-18748, 114-18230-2 Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : Yes Sealable : Yes Shielded : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC , 75 DEGC , 105 DEGC , 100 DEGC , 110 DEGC , 70 DEGC , 90 DEGC , 120 DEGC , 80 DEGC , 65 DEGC  [149 DEGF , 194 DEGF , 248 DEGF , 167 DEGF , 221 DEGF , 176 DEGF , 158 DEGF , 230 DEGF , 212 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 62 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 56 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Mating Tab Thickness : .8 MM , .6 MM  [.031 INCH , .024 INCH ] Mating Tab Width : 1.5 MM , 2.8 MM  [.059 INCH , .11 INCH ] Electrical Characteristics Voltage Rating (Max) (VDC) : 36 Housing Features Centerline (Pitch) : 4 MM , 5 MM  [.157 INCH , .197 INCH ] Industry Standards Degree of Protection : IP69K Mechanical Attachment Locking Interface : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Other Interface Number : 114-18617,114-18748, 114-18230-2 Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : Yes Sealable : Yes Shielded : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC , 75 DEGC , 105 DEGC , 100 DEGC , 110 DEGC , 70 DEGC , 90 DEGC , 120 DEGC , 80 DEGC , 65 DEGC  [149 DEGF , 194 DEGF , 248 DEGF , 167 DEGF , 221 DEGF , 176 DEGF , 158 DEGF , 230 DEGF , 212 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1814873-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1814873-2
Automotive Headers 1814873-2
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 62 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 56 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Mating Tab Thickness : .8 MM , .6 MM  [.031 INCH , .024 INCH ] Mating Tab Width : 1.5 MM , 2.8 MM  [.059 INCH , .11 INCH ] Electrical Characteristics Voltage Rating (Max) (VDC) : 36 Housing Features Centerline (Pitch) : 4 MM , 5 MM  [.157 INCH , .197 INCH ] Industry Standards Degree of Protection : IP69K Mechanical Attachment Locking Interface : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Other Interface Number : 114-18617,114-18748, 114-18230-2 Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : Yes Sealable : Yes Shielded : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC , 75 DEGC , 105 DEGC , 100 DEGC , 110 DEGC , 70 DEGC , 90 DEGC , 120 DEGC , 80 DEGC , 65 DEGC  [149 DEGF , 194 DEGF , 248 DEGF , 167 DEGF , 221 DEGF , 176 DEGF , 158 DEGF , 230 DEGF , 212 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 62
  • Number of Rows : 4
  • Number of Sections : 1
  • Number of Signal Positions : 56
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Silver (Ag)
  • Mating Tab Thickness : .8 MM , .6 MM  [.031 INCH , .024 INCH ]
  • Mating Tab Width : 1.5 MM , 2.8 MM  [.059 INCH , .11 INCH ]

Electrical Characteristics


  • Voltage Rating (Max) (VDC) : 36

Housing Features


  • Centerline (Pitch) : 4 MM , 5 MM  [.157 INCH , .197 INCH ]

Industry Standards


  • Degree of Protection : IP69K

Mechanical Attachment


  • Locking Interface : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Interface Number : 114-18617,114-18748,114-18230-2

Packaging Features


  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Hybrid Header : Yes
  • Sealable : Yes
  • Shielded : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC , 75 DEGC , 105 DEGC , 100 DEGC , 110 DEGC , 70 DEGC , 90 DEGC , 120 DEGC , 80 DEGC , 65 DEGC  [149 DEGF , 194 DEGF , 248 DEGF , 167 DEGF , 221 DEGF , 176 DEGF , 158 DEGF , 230 DEGF , 212 DEGF , 185 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1814873-2
Product Name Automotive Headers
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products