Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332055-181271-2
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Contact Finish: Gold
Contact Finish Thickness: 16.0µin (0.41µm)
Wire Gauge: 28-30 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 6,000
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -181271-2-SI,2266-18
Base Product Number: 181271
RoHS Status: RoHS Compliant
Socket Contact Gold 28-30 AWG Crimp
Female Signal Contact, Crimp, Gold Plated Bronze, 3A, 28-30AWG Product overview: 181271-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-181271-2 can be used for catalog matching and distributor lookup.
CONTACT, SOCKET, 30-28AWG, CRIMP; Product Range:AMPMODU IV/V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP AMPMODU IV/V Series Housing RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1332055-181271-2 | 181271-2-ND | 332-181271-2 | 181271-2 | 18AH0029 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Rectangular Connector Contacts | 3A Electronic Connector | Contacts | Contact, Socket, 30-28Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |