Socket Contact Gold 22-26 AWG Crimp
CONN SOCKET 22-26AWG CRIMP GOLD
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106639-ND | 41AJ4760 | 792-181270-4 |
| Product Name | Rectangular Connector Contacts | Mod 2 Buchse Amp - Te Connectivity | CONN SOCKET 22-26AWG CRIMP GOLD |
| Connector Type | Rectangular Connectors, Heavy Duty | ||
| Contact Size (AWG) | 22 to 26 AWG | ||
| Gender | Female / Jack | ||
| Geometry | Straight; Straight |