TE Connectivity Rectangular Connector Contacts 181270-1

Description
Socket Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 181270-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
181270-1-ND
Rectangular Connector Contacts 181270-1-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Contacts - 181270-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
181270-1
Contacts 181270-1
AMP-MODU CONTACT

AMP-MODU CONTACT

Buy Now
Swedesboro, NJ, United States
Contacts
181270-1
Contacts 181270-1
Contacts

Contacts

Buy Now
Singapore, Singapore
3A Electronic Connector
332-181270-1
3A Electronic Connector 332-181270-1
Female Signal Crimp Contact, 3A, Gold Plated Bronze, 22-26AWG Product overview: 181270-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-181270-1 can be used for catalog matching and distributor lookup.

Female Signal Crimp Contact, 3A, Gold Plated Bronze, 22-26AWG Product overview: 181270-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-181270-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Crimp, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 39K1405 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
39K1405
Contact, Crimp, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 39K1405
CONTACT, CRIMP, SOCKET, 26-22AWG, CRIMP; Product Range:AMPMODU Mod II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, CRIMP, SOCKET, 26-22AWG, CRIMP; Product Range:AMPMODU Mod II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 181270-1-ND 181270-1 332-181270-1 39K1405
Product Name Rectangular Connector Contacts Contacts 3A Electronic Connector Contact, Crimp, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers