TE Connectivity ™ Crimp Contacts 181270-1

Description
TE Connectivity 181270-1 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 181270-1 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 5092161P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
5092161P
Crimp Contacts 5092161P
TE Connectivity 181270-1 Crimp Terminal

TE Connectivity 181270-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 5092161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
5092161
Crimp Contacts 5092161
TE Connectivity 181270-1 Crimp Terminal

TE Connectivity 181270-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1355051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1355051
Crimp Contacts 1355051
TE Connectivity 181270-1 Crimp Terminal

TE Connectivity 181270-1 Crimp Terminal

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 181270-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
181270-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 181270-1
Win Source Part Number: 1365099-181270-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod II Package: Bulk Product Status: Active Base Product Number: 181270 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Gold Contact Finish Thickness: 16.0µin (0.41µm)

Win Source Part Number: 1365099-181270-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU Mod II
Package: Bulk
Product Status: Active
Base Product Number: 181270
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22-26 AWG
Contact Finish: Gold
Contact Finish Thickness: 16.0µin (0.41µm)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 5092161P 5092161 181270-1
Product Name Crimp Contacts Crimp Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, Crimp; For Use With Amphenol Communications Solutions - 99K7789 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Phosphor Bronze
Plating / Coating Gold; Gold Plated Contacts
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0018-1 - Quarktwin Technology Ltd.
Specs
Contact Material Silicone Nickel Graphite
OD / Width 0.0710 inch (1.8 mm)
Length 39.37 inch (1000 mm)
View Details