TE Connectivity Ballast Connectors 1811957-1

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 2 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Layout : Staggered Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 6.4 MICM  [251.97 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 6.4 MICM  [251.97 MICIN ] Dimensions Connector Height : 13 MM  [.512 INCH ] Connector Length : 10.64 MM  [.419 INCH ] Connector Width : 8.9 MM  [.35 INCH ] PCB Thickness (Recommended) : 1.8 MM  [.07 INCH ] Post-Mating Assembly Measurement : 10.64 MM  [.418 INCH ] Wire Size (AWG) : 16 - 18 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards Compatible With Approved Standards Products : CSA C22.2 No. 182.3, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Connector Style : Screwless Wire Lighting Connector Type : Header Lighting Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 2 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Layout : Staggered Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 6.4 MICM  [251.97 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 6.4 MICM  [251.97 MICIN ] Dimensions Connector Height : 13 MM  [.512 INCH ] Connector Length : 10.64 MM  [.419 INCH ] Connector Width : 8.9 MM  [.35 INCH ] PCB Thickness (Recommended) : 1.8 MM  [.07 INCH ] Post-Mating Assembly Measurement : 10.64 MM  [.418 INCH ] Wire Size (AWG) : 16 - 18 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards Compatible With Approved Standards Products : CSA C22.2 No. 182.3, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Connector Style : Screwless Wire Lighting Connector Type : Header Lighting Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 1811957-1 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
1811957-1
Ballast Connectors 1811957-1
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 2 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Layout : Staggered Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 6.4 MICM  [251.97 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 6.4 MICM  [251.97 MICIN ] Dimensions Connector Height : 13 MM  [.512 INCH ] Connector Length : 10.64 MM  [.419 INCH ] Connector Width : 8.9 MM  [.35 INCH ] PCB Thickness (Recommended) : 1.8 MM  [.07 INCH ] Post-Mating Assembly Measurement : 10.64 MM  [.418 INCH ] Wire Size (AWG) : 16 - 18 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards Compatible With Approved Standards Products : CSA C22.2 No. 182.3, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Connector Style : Screwless Wire Lighting Connector Type : Header Lighting Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 6
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 6.4 MICM  [251.97 MICIN ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Thickness : 6.4 MICM  [251.97 MICIN ]

Dimensions


  • Connector Height : 13 MM  [.512 INCH ]
  • Connector Length : 10.64 MM  [.419 INCH ]
  • Connector Width : 8.9 MM  [.35 INCH ]
  • PCB Thickness (Recommended) : 1.8 MM  [.07 INCH ]
  • Post-Mating Assembly Measurement : 10.64 MM  [.418 INCH ]
  • Wire Size (AWG) : 16 - 18

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 600
  • Operating Voltage (Max) (VDC) : 600

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]

Industry Standards


  • Compatible With Approved Standards Products : CSA C22.2 No. 182.3, UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tray, Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Lighting Connector Style : Screwless Wire
  • Lighting Connector Type : Header
  • Lighting Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Poke-In

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Wire to Board - A112850-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
A112850-ND
Wire to Board A112850-ND
2 Position Wire to Board Terminal Block Vertical with Board Through Hole, Kinked Pin

2 Position Wire to Board Terminal Block Vertical with Board Through Hole, Kinked Pin

Buy Now Datasheet
Singapore, Singapore
Through-Hole 2A 600V Electronic Connector
368-1811957-1
Through-Hole 2A 600V Electronic Connector 368-1811957-1
2A 600V Wire-to-Board Terminal Block, 2 Pos, Through Hole, Black Product overview: 1811957-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 2A, 600V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1811957-1 can be used for catalog matching and distributor lookup.

2A 600V Wire-to-Board Terminal Block, 2 Pos, Through Hole, Black Product overview: 1811957-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 2A, 600V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1811957-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1811957-1 A112850-ND 368-1811957-1
Product Name Ballast Connectors Wire to Board Through-Hole 2A 600V Electronic Connector
Connector Type Wire to Board Connector
Termination Poke-In Screwless - Leg Spring, Push-In Spring Through Hole
Mounting Board Mount Through Hole, Kinked Pin
Unlock Full Specs
to access all available technical data