TE Connectivity Terminal Blocks - Wire to Board 1811957-1

Description
TERM BLOCK 2POS TOP ENTRY PCB
Request a Quote Datasheet
Description
TERM BLOCK 2POS TOP ENTRY PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - A112850-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A112850-ND
Terminal Blocks - Wire to Board A112850-ND
TERM BLOCK 2POS TOP ENTRY PCB

TERM BLOCK 2POS TOP ENTRY PCB

Buy Now Datasheet
Terminal Block, Standard, 2 Position, 18-16Awg; Pitch Spacing Te Connectivity - 21R5910 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Standard, 2 Position, 18-16Awg; Pitch Spacing Te Connectivity
21R5910
Terminal Block, Standard, 2 Position, 18-16Awg; Pitch Spacing Te Connectivity 21R5910
TERMINAL BLOCK, STANDARD, 2 POSITION, 18-16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:2A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK, STANDARD, 2 POSITION, 18-16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:2A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number A112850-ND 21R5910
Product Name Terminal Blocks - Wire to Board Terminal Block, Standard, 2 Position, 18-16Awg; Pitch Spacing Te Connectivity
Mounting Options PCB
Approvals RoHS Compliant
# of Contacts 2
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.012 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - Wire to Board - 2946-2060-1472/998-404TR-ND - DigiKey
Specs
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2
View Details
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details