TE Connectivity Rack & Panel Connectors 1811928-7

Description
Body Features Connector & Keying Code : N Shell Finish : Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 8 Contact Features Contact Arrangement Code : 8Q8 Contact Size : Size 8 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 25 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : N Shell Finish : Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 8 Contact Features Contact Arrangement Code : 8Q8 Contact Size : Size 8 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 25 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1811928-7 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1811928-7
Rack & Panel Connectors 1811928-7
Body Features Connector & Keying Code : N Shell Finish : Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 8 Contact Features Contact Arrangement Code : 8Q8 Contact Size : Size 8 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 25 Sealable : No

Body Features


  • Connector & Keying Code : N
  • Shell Finish : Nickel
  • Shell Plating Material : Aluminum Alloy

Configuration Features


  • Number of Positions : 8

Contact Features


  • Contact Arrangement Code : 8Q8
  • Contact Size : Size 8
  • Contact Type : Socket
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket
  • Contact Type (Module C) : Socket
  • Contact Type (Module D) : Socket
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Housing Assembly
  • Rack & Panel Connector Shell Size : 25
  • Sealable : No
Buy Now Datasheet
Backplane Connectors - 1811928-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1811928-7
Backplane Connectors 1811928-7
8Q8 Size 25 Plug Kit,N Key

8Q8 Size 25 Plug Kit,N Key

Buy Now
8Q8 Size 25 Plug Kit,n Key Amp - Te Connectivity - 97X7875 - Newark, An Avnet Company
Chicago, IL, United States
8Q8 Size 25 Plug Kit,n Key Amp - Te Connectivity
97X7875
8Q8 Size 25 Plug Kit,n Key Amp - Te Connectivity 97X7875
8Q8 Size 25 Plug Kit,N Key

8Q8 Size 25 Plug Kit,N Key

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1811928-7 1811928-7 97X7875
Product Name Rack & Panel Connectors Backplane Connectors 8Q8 Size 25 Plug Kit,n Key Amp - Te Connectivity
Mounting Free-Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapters - In Series - 033-0001-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details