TE Connectivity Rack & Panel Connectors 1811927-8

Description
Body Features Connector & Keying Code : A Shell Plating Material : Nickel Configuration Features Number of Positions : 8 Release Style : Rear Contact Features Contact Arrangement Code : 8Q8 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Seal & Plug Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 25 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Shell Plating Material : Nickel Configuration Features Number of Positions : 8 Release Style : Rear Contact Features Contact Arrangement Code : 8Q8 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Seal & Plug Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 25 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1811927-8 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1811927-8
Rack & Panel Connectors 1811927-8
Body Features Connector & Keying Code : A Shell Plating Material : Nickel Configuration Features Number of Positions : 8 Release Style : Rear Contact Features Contact Arrangement Code : 8Q8 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Seal & Plug Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 25 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Positions : 8
  • Release Style : Rear

Contact Features


  • Contact Arrangement Code : 8Q8
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Size : Size 8
  • Contact Type : Pin
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Assembly
  • Connector Seal & Plug Type : Peripheral Seal
  • Connector Shape : Circular
  • Connector System : Cable-to-Panel
  • Rack & Panel Connector Shell Size : 25
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 1811927-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1811927-8
Backplane Connectors 1811927-8
8Q8 Size 25 Recpt Kit,A Key

8Q8 Size 25 Recpt Kit,A Key

Buy Now
8Q8 Size 25 Recpt Kit,a Key Amp - Te Connectivity - 08N1441 - Newark, An Avnet Company
Chicago, IL, United States
8Q8 Size 25 Recpt Kit,a Key Amp - Te Connectivity
08N1441
8Q8 Size 25 Recpt Kit,a Key Amp - Te Connectivity 08N1441
8Q8 SIZE 25 RECPT KIT,A KEY

8Q8 SIZE 25 RECPT KIT,A KEY

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1811927-8 1811927-8 08N1441
Product Name Rack & Panel Connectors Backplane Connectors 8Q8 Size 25 Recpt Kit,a Key Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products