TE Connectivity
Rack & Panel Connectors
1811927-2
Description
Body Features Connector & Keying Code : A Shell Plating Material : Nickel
Configuration Features Number of Positions : 8 Release Style : Rear
Contact Features Contact Arrangement Code : 8Q8 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Rack & Panel Connector Contact Style : Quadrax
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes
Operation/Applicatio
n Circuit Application : Signal
Other Backplane Connector Comment : M38999 Style, Contact(s) included, not installed.
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Seal Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 25 Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Connector & Keying Code : A Shell Plating Material : Nickel
Configuration Features Number of Positions : 8 Release Style : Rear
Contact Features Contact Arrangement Code : 8Q8 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Rack & Panel Connector Contact Style : Quadrax
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes
Operation/Applicatio
n Circuit Application : Signal
Other Backplane Connector Comment : M38999 Style, Contact(s) included, not installed.
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Seal Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 25 Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Connector & Keying Code : A Shell Plating Material : Nickel
Configuration Features Number of Positions : 8 Release Style : Rear
Contact Features Contact Arrangement Code : 8Q8 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Rack & Panel Connector Contact Style : Quadrax
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes
Operation/Applicatio
n Circuit Application : Signal
Other Backplane Connector Comment : M38999 Style, Contact(s) included, not installed.
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Seal Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 25 Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Connector & Keying Code : A
- Shell Plating Material : Nickel
Configuration Features
- Number of Positions : 8
- Release Style : Rear
Contact Features
- Contact Arrangement Code : 8Q8
- Contact Current Rating (Max) (AMP) : 1
- Contact Size : Size 8
- Contact Type : Pin
- Rack & Panel Connector Contact Style : Quadrax
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Panel Mount Feature Type : Flange with Mounting Holes
Operation/Application
- Circuit Application : Signal
Other
- Backplane Connector Comment : M38999 Style, Contact(s) included, not installed.
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Receptacle
- Connector Product Type : Connector Kit
- Connector Seal Type : Peripheral Seal
- Connector Shape : Circular
- Connector System : Cable-to-Panel
- Rack & Panel Connector Shell Size : 25
- Sealable : Yes
Usage Conditions
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
1811927-2 |
|
Product Name
|
Rack & Panel Connectors |
|
Mounting
|
Panel Mount
|
Unlock Full Specs
to access all available technical data