TE Connectivity Rack & Panel Connectors 1811902-2

Description
Body Features Connector & Keying Code : A Shell Finish : Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 4 Contact Features Contact Arrangement Code : 4Q4 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Contact Type (Module D) : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 19 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Shell Finish : Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 4 Contact Features Contact Arrangement Code : 4Q4 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Contact Type (Module D) : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 19 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1811902-2 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1811902-2
Rack & Panel Connectors 1811902-2
Body Features Connector & Keying Code : A Shell Finish : Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 4 Contact Features Contact Arrangement Code : 4Q4 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Contact Type (Module D) : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 19 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Shell Finish : Nickel
  • Shell Plating Material : Aluminum Alloy

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Arrangement Code : 4Q4
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Size : Size 8
  • Contact Type : Pin
  • Contact Type (Module A) : Pin
  • Contact Type (Module B) : Pin
  • Contact Type (Module C) : Pin
  • Contact Type (Module D) : Pin
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing Assembly
  • Connector Shape : Circular
  • Connector System : Cable-to-Panel
  • Rack & Panel Connector Shell Size : 19
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 1811902-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1811902-2
Backplane Connectors 1811902-2
ASSY,PLUG,SIZE 19, FREE HANGING, A KEY

ASSY,PLUG,SIZE 19, FREE HANGING, A KEY

Buy Now
Asy,plug,size 19 Panel Mt,a Key Amp - Te Connectivity - 09P2458 - Newark, An Avnet Company
Chicago, IL, United States
Asy,plug,size 19 Panel Mt,a Key Amp - Te Connectivity
09P2458
Asy,plug,size 19 Panel Mt,a Key Amp - Te Connectivity 09P2458
ASY,PLUG,SIZE 19 PANEL MT,A KEY

ASY,PLUG,SIZE 19 PANEL MT,A KEY

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1811902-2 1811902-2 09P2458
Product Name Rack & Panel Connectors Backplane Connectors Asy,plug,size 19 Panel Mt,a Key Amp - Te Connectivity
Mounting Cable Mount (Free-Hanging)
Unlock Full Specs
to access all available technical data

Similar Products