TE Connectivity Rack & Panel Connectors 1811902-1

Description
Body Features Connector & Keying Code : N Shell Finish : Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 4 Contact Features Contact Arrangement Code : 4Q4 Contact Size : Size 8 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Contact Type (Module D) : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 19 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : N Shell Finish : Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 4 Contact Features Contact Arrangement Code : 4Q4 Contact Size : Size 8 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Contact Type (Module D) : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 19 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1811902-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1811902-1
Rack & Panel Connectors 1811902-1
Body Features Connector & Keying Code : N Shell Finish : Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 4 Contact Features Contact Arrangement Code : 4Q4 Contact Size : Size 8 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Contact Type (Module D) : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 19 Sealable : No

Body Features


  • Connector & Keying Code : N
  • Shell Finish : Nickel
  • Shell Plating Material : Aluminum Alloy

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Arrangement Code : 4Q4
  • Contact Size : Size 8
  • Contact Type : Pin
  • Contact Type (Module A) : Pin
  • Contact Type (Module B) : Pin
  • Contact Type (Module C) : Pin
  • Contact Type (Module D) : Pin
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Housing Assembly
  • Rack & Panel Connector Shell Size : 19
  • Sealable : No
Buy Now Datasheet
Circular Connector Assemblies - 1811902-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1811902-1-ND
Circular Connector Assemblies 1811902-1-ND
4 Position Circular Connector Plug, Male Pins Crimp

4 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Backplane Connectors - 1811902-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1811902-1
Backplane Connectors 1811902-1
ASY,PLUG,SIZE 19, FREE HANGING ,N KEY

ASY,PLUG,SIZE 19, FREE HANGING ,N KEY

Buy Now
Asy,plug,size 19 Panel Mt,n Key Amp - Te Connectivity - 30M3037 - Newark, An Avnet Company
Chicago, IL, United States
Asy,plug,size 19 Panel Mt,n Key Amp - Te Connectivity
30M3037
Asy,plug,size 19 Panel Mt,n Key Amp - Te Connectivity 30M3037
ASY,PLUG,SIZE 19 PANEL MT,N KEY

ASY,PLUG,SIZE 19 PANEL MT,N KEY

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1811902-1 1811902-1-ND 1811902-1 30M3037
Product Name Rack & Panel Connectors Circular Connector Assemblies Backplane Connectors Asy,plug,size 19 Panel Mt,n Key Amp - Te Connectivity
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products