TE Connectivity Rack & Panel Connectors 1811901-7

Description
Body Features Connector & Keying Code : N Shell Finish : Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 4 Release Style : Rear Contact Features Contact Arrangement Code : 4Q4 Contact Size : Size 8 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 19 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : N Shell Finish : Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 4 Release Style : Rear Contact Features Contact Arrangement Code : 4Q4 Contact Size : Size 8 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 19 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1811901-7 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1811901-7
Rack & Panel Connectors 1811901-7
Body Features Connector & Keying Code : N Shell Finish : Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 4 Release Style : Rear Contact Features Contact Arrangement Code : 4Q4 Contact Size : Size 8 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 19 Sealable : No

Body Features


  • Connector & Keying Code : N
  • Shell Finish : Nickel
  • Shell Plating Material : Aluminum Alloy

Configuration Features


  • Number of Positions : 4
  • Release Style : Rear

Contact Features


  • Contact Arrangement Code : 4Q4
  • Contact Size : Size 8
  • Contact Type : Socket
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket
  • Contact Type (Module C) : Socket
  • Contact Type (Module D) : Socket
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Rack & Panel Connector Shell Size : 19
  • Sealable : No
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
329-1811901-7
Electronic Connector 329-1811901-7
Standard Circular Connector RECPT,N KEY,SZ 19 PANEL MT Product overview: 1811901-7 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-1811901-7 can be used for catalog matching and distributor lookup.

Standard Circular Connector RECPT,N KEY,SZ 19 PANEL MT Product overview: 1811901-7 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-1811901-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - A122218-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A122218-ND
Circular Connector Housings A122218-ND
4 (Quadrax) Position Circular Connector Receptacle Housing Panel Mount

4 (Quadrax) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Backplane Connectors - 1811901-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1811901-7
Backplane Connectors 1811901-7
Recpt,N Key,Sz 19,Panel Mt

Recpt,N Key,Sz 19,Panel Mt

Buy Now
Circular Connector, Receptacle, 4 Position, Panel Mount; Military Specification Amp - Te Connectivity - 12P9885 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, Panel Mount; Military Specification Amp - Te Connectivity
12P9885
Circular Connector, Receptacle, 4 Position, Panel Mount; Military Specification Amp - Te Connectivity 12P9885
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1811901-7 329-1811901-7 A122218-ND 1811901-7 12P9885
Product Name Rack & Panel Connectors Electronic Connector Circular Connector Housings Backplane Connectors Circular Connector, Receptacle, 4 Position, Panel Mount; Military Specification Amp - Te Connectivity
Mounting Panel Mount Panel Mount Panel
Unlock Full Specs
to access all available technical data

Similar Products