TE Connectivity Rack & Panel Connectors 1811901-3

Description
Body Features Connector & Keying Code : B Shell Finish : Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 4 Release Style : Rear Contact Features Contact Arrangement Code : 4Q4 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Seal & Plug Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 19 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Shell Finish : Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 4 Release Style : Rear Contact Features Contact Arrangement Code : 4Q4 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Seal & Plug Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 19 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1811901-3 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1811901-3
Rack & Panel Connectors 1811901-3
Body Features Connector & Keying Code : B Shell Finish : Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 4 Release Style : Rear Contact Features Contact Arrangement Code : 4Q4 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Seal & Plug Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 19 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Shell Finish : Nickel
  • Shell Plating Material : Aluminum Alloy

Configuration Features


  • Number of Positions : 4
  • Release Style : Rear

Contact Features


  • Contact Arrangement Code : 4Q4
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Size : Size 8
  • Contact Type : Socket
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket
  • Contact Type (Module C) : Socket
  • Contact Type (Module D) : Socket
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Connector Seal & Plug Type : Peripheral Seal
  • Connector Shape : Circular
  • Connector System : Cable-to-Panel
  • Rack & Panel Connector Shell Size : 19
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 1811901-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1811901-3
Backplane Connectors 1811901-3
Asy,Recpt,Size 19 Panel Mt,B Key

Asy,Recpt,Size 19 Panel Mt,B Key

Buy Now
Asy,recpt,size 19 Panel Mt,b Key Amp - Te Connectivity - 13P0515 - Newark, An Avnet Company
Chicago, IL, United States
Asy,recpt,size 19 Panel Mt,b Key Amp - Te Connectivity
13P0515
Asy,recpt,size 19 Panel Mt,b Key Amp - Te Connectivity 13P0515
ASY,RECPT,SIZE 19 PANEL MT,B KEY

ASY,RECPT,SIZE 19 PANEL MT,B KEY

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1811901-3 1811901-3 13P0515
Product Name Rack & Panel Connectors Backplane Connectors Asy,recpt,size 19 Panel Mt,b Key Amp - Te Connectivity
Mounting Panel Mount Size
Unlock Full Specs
to access all available technical data

Similar Products