TE Connectivity Rack & Panel Connectors 1811901-1

Description
Body Features Connector & Keying Code : N Shell Finish : Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 4 Release Style : Rear Contact Features Contact Arrangement Code : 4Q4 Contact Size : Size 8 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 19 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : N Shell Finish : Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 4 Release Style : Rear Contact Features Contact Arrangement Code : 4Q4 Contact Size : Size 8 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 19 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1811901-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1811901-1
Rack & Panel Connectors 1811901-1
Body Features Connector & Keying Code : N Shell Finish : Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 4 Release Style : Rear Contact Features Contact Arrangement Code : 4Q4 Contact Size : Size 8 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Socket Contact Type (Module D) : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 19 Sealable : No

Body Features


  • Connector & Keying Code : N
  • Shell Finish : Nickel
  • Shell Plating Material : Aluminum Alloy

Configuration Features


  • Number of Positions : 4
  • Release Style : Rear

Contact Features


  • Contact Arrangement Code : 4Q4
  • Contact Size : Size 8
  • Contact Type : Socket
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket
  • Contact Type (Module C) : Socket
  • Contact Type (Module D) : Socket
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Rack & Panel Connector Shell Size : 19
  • Sealable : No
Buy Now Datasheet
Backplane Connectors - 1811901-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1811901-1
Backplane Connectors 1811901-1
Asy,Recpt,Size 19 Panel Mt,N Key

Asy,Recpt,Size 19 Panel Mt,N Key

Buy Now
Circular Connector Assemblies - 1811901-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1811901-1-ND
Circular Connector Assemblies 1811901-1-ND
4 Position Circular Connector Receptacle, Female Sockets Crimp

4 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Asy,recpt,size 19 Panel Mt,n Key Amp - Te Connectivity - 08N5291 - Newark, An Avnet Company
Chicago, IL, United States
Asy,recpt,size 19 Panel Mt,n Key Amp - Te Connectivity
08N5291
Asy,recpt,size 19 Panel Mt,n Key Amp - Te Connectivity 08N5291
ASY,RECPT,SIZE 19 PANEL MT,N KEY

ASY,RECPT,SIZE 19 PANEL MT,N KEY

Supplier's Site
Asy,recpt,size 19 Panel Mt,n Key Amp - Te Connectivity - 87AJ9616 - Newark, An Avnet Company
Chicago, IL, United States
Asy,recpt,size 19 Panel Mt,n Key Amp - Te Connectivity
87AJ9616
Asy,recpt,size 19 Panel Mt,n Key Amp - Te Connectivity 87AJ9616
Asy,Recpt,Size 19 Panel Mt,N Key

Asy,Recpt,Size 19 Panel Mt,N Key

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1811901-1 1811901-1 1811901-1-ND 08N5291
Product Name Rack & Panel Connectors Backplane Connectors Circular Connector Assemblies Asy,recpt,size 19 Panel Mt,n Key Amp - Te Connectivity
Mounting Panel Mount Size Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2314097-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Circular Connector Accessories - 17-100P160-15-1-C-BK4-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details