TE Connectivity Rj45 Ethernet Connector, Receptacle, 8Way, Panel; In Line Connector A Te Connectivity 1811689-1.

Description
RJ45 ETHERNET CONNECTOR, RECEPTACLE, 8WAY, PANEL; IN LINE CONNECTOR A:RJ45; CONVERT FROM GENDER:JACK; CONVERT FROM POSITIONS:8POSITIONS ; IN LINE CONNECTOR B:RJ45; CONVERT TO GENDER:JACK; CONVERT TO POSITIONS:8POSITIONS ROHS COMPLIANT: YES
Datasheet
Description
RJ45 ETHERNET CONNECTOR, RECEPTACLE, 8WAY, PANEL; IN LINE CONNECTOR A:RJ45; CONVERT FROM GENDER:JACK; CONVERT FROM POSITIONS:8POSITIONS ; IN LINE CONNECTOR B:RJ45; CONVERT TO GENDER:JACK; CONVERT TO POSITIONS:8POSITIONS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Ethernet Connector, Receptacle, 8Way, Panel; In Line Connector A Te Connectivity - 28AC7543 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Ethernet Connector, Receptacle, 8Way, Panel; In Line Connector A Te Connectivity
28AC7543
Rj45 Ethernet Connector, Receptacle, 8Way, Panel; In Line Connector A Te Connectivity 28AC7543
RJ45 ETHERNET CONNECTOR, RECEPTACLE, 8WAY, PANEL; IN LINE CONNECTOR A:RJ45; CONVERT FROM GENDER:JACK; CONVERT FROM POSITIONS:8POSITIONS ; IN LINE CONNECTOR B:RJ45; CONVERT TO GENDER:JACK; CONVERT TO POSITIONS:8POSITIONS ROHS COMPLIANT: YES

RJ45 ETHERNET CONNECTOR, RECEPTACLE, 8WAY, PANEL; IN LINE CONNECTOR A:RJ45; CONVERT FROM GENDER:JACK; CONVERT FROM POSITIONS:8POSITIONS; IN LINE CONNECTOR B:RJ45; CONVERT TO GENDER:JACK; CONVERT TO POSITIONS:8POSITIONS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7543
Product Name Rj45 Ethernet Connector, Receptacle, 8Way, Panel; In Line Connector A Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N 90° Plug - 150111 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details