TE Connectivity Ballast Connectors 1811398-1

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Layout : Staggered Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3.2 - 6.4 MICM  [125.98 - 251.97 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 3.2 - 6.4 MICM  [125.98 - 251.97 MICIN ] Dimensions Connector Height : 13 MM  [.512 INCH ] Connector Length : 22.9 MM  [.902 INCH ] Connector Width : 8.64 MM  [.34 INCH ] PCB Thickness (Recommended) : 1.8 MM  [.07 INCH ] Post-Mating Assembly Measurement : 22.9 MM  [.901 INCH ] Wire Size (AWG) : 16 - 18 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards Compatible With Approved Standards Products : CSA C22.2 No. 182.3, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Connector Style : Screwless Wire Lighting Connector Type : Header Lighting Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Layout : Staggered Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3.2 - 6.4 MICM  [125.98 - 251.97 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 3.2 - 6.4 MICM  [125.98 - 251.97 MICIN ] Dimensions Connector Height : 13 MM  [.512 INCH ] Connector Length : 22.9 MM  [.902 INCH ] Connector Width : 8.64 MM  [.34 INCH ] PCB Thickness (Recommended) : 1.8 MM  [.07 INCH ] Post-Mating Assembly Measurement : 22.9 MM  [.901 INCH ] Wire Size (AWG) : 16 - 18 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards Compatible With Approved Standards Products : CSA C22.2 No. 182.3, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Connector Style : Screwless Wire Lighting Connector Type : Header Lighting Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 1811398-1 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
1811398-1
Ballast Connectors 1811398-1
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Layout : Staggered Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3.2 - 6.4 MICM  [125.98 - 251.97 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 3.2 - 6.4 MICM  [125.98 - 251.97 MICIN ] Dimensions Connector Height : 13 MM  [.512 INCH ] Connector Length : 22.9 MM  [.902 INCH ] Connector Width : 8.64 MM  [.34 INCH ] PCB Thickness (Recommended) : 1.8 MM  [.07 INCH ] Post-Mating Assembly Measurement : 22.9 MM  [.901 INCH ] Wire Size (AWG) : 16 - 18 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards Compatible With Approved Standards Products : CSA C22.2 No. 182.3, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Connector Style : Screwless Wire Lighting Connector Type : Header Lighting Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 6
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 3.2 - 6.4 MICM  [125.98 - 251.97 MICIN ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Thickness : 3.2 - 6.4 MICM  [125.98 - 251.97 MICIN ]

Dimensions


  • Connector Height : 13 MM  [.512 INCH ]
  • Connector Length : 22.9 MM  [.902 INCH ]
  • Connector Width : 8.64 MM  [.34 INCH ]
  • PCB Thickness (Recommended) : 1.8 MM  [.07 INCH ]
  • Post-Mating Assembly Measurement : 22.9 MM  [.901 INCH ]
  • Wire Size (AWG) : 16 - 18

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 600
  • Operating Voltage (Max) (VDC) : 600

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]

Industry Standards


  • Compatible With Approved Standards Products : CSA C22.2 No. 182.3, UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 80

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Lighting Connector Style : Screwless Wire
  • Lighting Connector Type : Header
  • Lighting Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Poke-In

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Singapore, Singapore
2A 600V Electronic Connector
368-1811398-1
2A 600V Electronic Connector 368-1811398-1
6P Wire-to-Board Terminal Block, 2A, 600V, 3.5mm Pitch, UL94 V-0 Product overview: 1811398-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 600V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1811398-1 can be used for catalog matching and distributor lookup.

6P Wire-to-Board Terminal Block, 2A, 600V, 3.5mm Pitch, UL94 V-0 Product overview: 1811398-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 600V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1811398-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire to Board - A112848-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
A112848-ND
Wire to Board A112848-ND
"6 Position Wire to Board Terminal Block Vertical with Board 0.276"" (7.00mm) Through Hole, Kinked Pin"

"6 Position Wire to Board Terminal Block Vertical with Board 0.276"" (7.00mm) Through Hole, Kinked Pin"

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 1811398-1 368-1811398-1 A112848-ND
Product Name Ballast Connectors 2A 600V Electronic Connector Wire to Board
Connector Type Wire to Board Connector
Termination Poke-In Through Hole Screwless - Leg Spring, Push-In Spring
Mounting Board Mount Through Hole, Kinked Pin
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data