TE Connectivity Terminal Blocks - Wire to Board 1811398-1

Description
TERM BLK 6POS TOP ENTRY 7MM PCB
Request a Quote Datasheet
Description
TERM BLK 6POS TOP ENTRY 7MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - A112848-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A112848-ND
Terminal Blocks - Wire to Board A112848-ND
TERM BLK 6POS TOP ENTRY 7MM PCB

TERM BLK 6POS TOP ENTRY 7MM PCB

Buy Now Datasheet
Terminal Block, Standard, 6 Position, 18-16Awg; Pitch Spacing Te Connectivity - 21R5899 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Standard, 6 Position, 18-16Awg; Pitch Spacing Te Connectivity
21R5899
Terminal Block, Standard, 6 Position, 18-16Awg; Pitch Spacing Te Connectivity 21R5899
TERMINAL BLOCK, STANDARD, 6 POSITION, 18-16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:2A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK, STANDARD, 6 POSITION, 18-16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:2A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number A112848-ND 21R5899
Product Name Terminal Blocks - Wire to Board Terminal Block, Standard, 6 Position, 18-16Awg; Pitch Spacing Te Connectivity
Mounting Options PCB
Approvals RoHS Compliant
# of Contacts 6
Contacts Pitch 7.01 mm (0.28 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.02 - PCB socket - 9402 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.306 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Component Terminal Block with LED - 2002-1321/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details