TE Connectivity Circular Connector, Receptacle, 1 Position, Pcb Mount; Military Specification Amp - Te Connectivity 1811184-7

Description
CIRCULAR CONNECTOR, RECEPTACLE, 1 POSITION, PCB MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:1Contacts; Coupling Style:Threaded; Insert Arrangement:1Q1 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 1 POSITION, PCB MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:1Contacts; Coupling Style:Threaded; Insert Arrangement:1Q1 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 1 Position, Pcb Mount; Military Specification Amp - Te Connectivity - 25T0323 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 1 Position, Pcb Mount; Military Specification Amp - Te Connectivity
25T0323
Circular Connector, Receptacle, 1 Position, Pcb Mount; Military Specification Amp - Te Connectivity 25T0323
CIRCULAR CONNECTOR, RECEPTACLE, 1 POSITION, PCB MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:1Contacts; Coupling Style:Threaded; Insert Arrangement:1Q1 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 1 POSITION, PCB MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:PCB Mount Receptacle; No. of Contacts:1Contacts; Coupling Style:Threaded; Insert Arrangement:1Q1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25T0323
Product Name Circular Connector, Receptacle, 1 Position, Pcb Mount; Military Specification Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2262-A79125-016-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details