TE Connectivity Rectangular Contact Insert, Gprb, Socket, 25 Position; No. Of Contacts Amp - Te Connectivity 1811122-1

Description
RECTANGULAR CONTACT INSERT, GPRB, SOCKET, 25 POSITION; No. of Contacts:25Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:Socket; Contact Material:- RoHS Compliant: Yes
Description
RECTANGULAR CONTACT INSERT, GPRB, SOCKET, 25 POSITION; No. of Contacts:25Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:Socket; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Contact Insert, Gprb, Socket, 25 Position; No. Of Contacts Amp - Te Connectivity - 32T5213 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Contact Insert, Gprb, Socket, 25 Position; No. Of Contacts Amp - Te Connectivity
32T5213
Rectangular Contact Insert, Gprb, Socket, 25 Position; No. Of Contacts Amp - Te Connectivity 32T5213
RECTANGULAR CONTACT INSERT, GPRB, SOCKET, 25 POSITION; No. of Contacts:25Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:Socket; Contact Material:- RoHS Compliant: Yes

RECTANGULAR CONTACT INSERT, GPRB, SOCKET, 25 POSITION; No. of Contacts:25Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:Socket; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32T5213
Product Name Rectangular Contact Insert, Gprb, Socket, 25 Position; No. Of Contacts Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details