FF 250 TAB HSG 2P NYLON NAT Product overview: 180924 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-180924 can be used for catalog matching and distributor lookup.
"2 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"
Manufacturer: TE Connectivity
Win Source Part Number: 905574-180924
Series: Fastin-Faston
Features: 2 Position Housing Connector Male, Tab Natural 0.250" (6.35mm)
Package: Bag
Mounting: Free Hanging (In-Line)
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -180924-CSI, 180924-ND, A122017, -180924-LSI
CONN MALE TAB HSG 0.25 2POS NAT
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-180924 | 180924 | A122017-ND | 905574-180924 | 180924 |
| Product Name | Electronic Connector | Housings, Boots | Terminals - 180924 | Housings, Boots | |
| Termination | Quick Connect |