TE Connectivity Connector, Housing, Pin & Socket, Plug, 2 Position; Product Range Amp Te Connectivity 180923

Description
CONNECTOR, HOUSING, PIN & SOCKET, PLUG, 2 POSITION; Product Range:FASTIN FASTON Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6.35mm; For Use With:FASTIN FASTON Series Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, PIN & SOCKET, PLUG, 2 POSITION; Product Range:FASTIN FASTON Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6.35mm; For Use With:FASTIN FASTON Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Pin & Socket, Plug, 2 Position; Product Range Amp Te Connectivity - 95H9619 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Pin & Socket, Plug, 2 Position; Product Range Amp Te Connectivity
95H9619
Connector, Housing, Pin & Socket, Plug, 2 Position; Product Range Amp Te Connectivity 95H9619
CONNECTOR, HOUSING, PIN & SOCKET, PLUG, 2 POSITION; Product Range:FASTIN FASTON Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6.35mm; For Use With:FASTIN FASTON Series Socket Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, PIN & SOCKET, PLUG, 2 POSITION; Product Range:FASTIN FASTON Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:6.35mm; For Use With:FASTIN FASTON Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95H9619
Product Name Connector, Housing, Pin & Socket, Plug, 2 Position; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details