TE Connectivity Conn, Tab Housing, Plug, 1Pos; Product Range Amp Te Connectivity 180916-5

Description
CONN, TAB HOUSING, PLUG, 1POS; Product Range:FASTON 250 Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP - TE CONNECTIVITY Tab Contacts RoHS Compliant: Yes
Datasheet
Description
CONN, TAB HOUSING, PLUG, 1POS; Product Range:FASTON 250 Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP - TE CONNECTIVITY Tab Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Tab Housing, Plug, 1Pos; Product Range Amp Te Connectivity - 18AH0028 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Tab Housing, Plug, 1Pos; Product Range Amp Te Connectivity
18AH0028
Conn, Tab Housing, Plug, 1Pos; Product Range Amp Te Connectivity 18AH0028
CONN, TAB HOUSING, PLUG, 1POS; Product Range:FASTON 250 Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP - TE CONNECTIVITY Tab Contacts RoHS Compliant: Yes

CONN, TAB HOUSING, PLUG, 1POS; Product Range:FASTON 250 Series; Gender:Plug; No. of Positions:1Positions; Pitch Spacing:-; For Use With:AMP - TE CONNECTIVITY Tab Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0028
Product Name Conn, Tab Housing, Plug, 1Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details