TE Connectivity Connector Housing, Plug, 2Pos, 7.4Mm; Product Range Amp Te Connectivity 180908-5

Description
CONNECTOR HOUSING, PLUG, 2POS, 7.4MM; Product Range:FASTIN-FASTON 250 Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:7.4mm; For Use With:AMP FASTIN-FASTON 250 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 2POS, 7.4MM; Product Range:FASTIN-FASTON 250 Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:7.4mm; For Use With:AMP FASTIN-FASTON 250 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 2Pos, 7.4Mm; Product Range Amp Te Connectivity - 18AH0027 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2Pos, 7.4Mm; Product Range Amp Te Connectivity
18AH0027
Connector Housing, Plug, 2Pos, 7.4Mm; Product Range Amp Te Connectivity 18AH0027
CONNECTOR HOUSING, PLUG, 2POS, 7.4MM; Product Range:FASTIN-FASTON 250 Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:7.4mm; For Use With:AMP FASTIN-FASTON 250 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 2POS, 7.4MM; Product Range:FASTIN-FASTON 250 Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:7.4mm; For Use With:AMP FASTIN-FASTON 250 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0027
Product Name Connector Housing, Plug, 2Pos, 7.4Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 195 mm (7.68 inch)
Bearing Bore / Ring O.D. 7.09 inch (180 mm)
View Details