TE Connectivity Receptacle Housing, Nylon 6.6; Product Range Amp Te Connectivity 180907-5

Description
RECEPTACLE HOUSING, NYLON 6.6; Product Range:FASTON 250 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:AMP FASTON 250 Series Quick Connect Socket Contacts RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, NYLON 6.6; Product Range:FASTON 250 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:AMP FASTON 250 Series Quick Connect Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, Nylon 6.6; Product Range Amp Te Connectivity - 12H0245 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, Nylon 6.6; Product Range Amp Te Connectivity
12H0245
Receptacle Housing, Nylon 6.6; Product Range Amp Te Connectivity 12H0245
RECEPTACLE HOUSING, NYLON 6.6; Product Range:FASTON 250 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:AMP FASTON 250 Series Quick Connect Socket Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, NYLON 6.6; Product Range:FASTON 250 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:-; For Use With:AMP FASTON 250 Series Quick Connect Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 12H0245
Product Name Receptacle Housing, Nylon 6.6; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details